Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$7.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.73
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$7.25
|
1,030
in stock
|
Buy Now | |
element14
from US$9.67
|
727
in stock
|
Buy Now | |
Farnell
from US$9.17
|
720
in stock
|
Buy Now | |
TE Store
from US$18.68
|
591
in stock
|
Buy Now | |
TTI Europe
from US$8.77
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$9.06
|
170
in stock
|
Buy Now | |
Heilind Electronics
from US$8.40
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.62
|
5
in stock
|
Buy Now | |
RS Americas
from US$8.84
|
4
in stock
|
Buy Now | |
Avnet America
from US$8.94
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | HS Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 26mm |
External Length / Height | 65.5mm |
External Width | 47.5mm |
Fixing Centres LxW | 35x37 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Temperature Rise | 1.1°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
Wirewound Resistor, 10 Ohm, 100W, 5% | Newark Electronics |
RESISTOR, 100W 5% 10R | element14 |
HSC100 10R 5% Resistance Value: 10 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsc | 10 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC10010RJ | Internal Number: 1625999-3 | TE Connectivity | TE Store |
10 OHM 5% 100W | TTI Europe |
Wirewound Resistors - Chassis Mount HSC100 10R 5% | Rapid Electronics |
Aluminium housed resistor 100W 10R 5% | RS |
HSC100 10R 5% | Heilind Electronics |
Wirewound 10 Ohm Resistor, +/-5%100W, Aluminum Housed, Solder Lug, HSC Series | TE Connectivity HSC10010RJ | RS Americas |
Res Wirewound 10 Ohm 5% 100W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a HSC10010RJ?
Additional datasheets, footprints and schematics for HSC10010RJ are listed on our Part Details page. You can also find images and similar parts to HSC10010RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC10010RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC10010RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC10010RJ fall under?
The HSC10010RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC10010RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC10010RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC10010RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC10010RJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and TTI Europe have stock available or on a lead time for HSC10010RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC10010RJ often in real-time on the comparison pages.
What if I can't find stock of HSC10010RJ?
You can fill out our help required form which you can use to request a quote for HSC10010RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.