Status: | Unknown |
---|---|
Series: | HSC_EVALBOARD Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD9261 |
No. of Bits | 18bit |
Sample Rate | 800MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | ADC Analyzer Buffer Memory Board |
Product Range | HSC_EVALBOARD Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Buffer Memory Board for Capturing Digital Data USB Port Interface Windows 98 Windows 2000 |
Kit Features | Supports Multi-channel & Single Channel ADCs SNR SINAD SFDR and Harmonic Information |
Type | AD Converter |
ADC Converter Evaluation Platf | Analog Devices |
Evaluation Kit, Delta-Sigma Adc | Newark Electronics |
EVALUATION KIT, DELTA-SIGMA ADC | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a HSC-ADC-EVALCZ?
Additional datasheets, footprints and schematics for HSC-ADC-EVALCZ are listed on our Part Details page. You can also find images and similar parts to HSC-ADC-EVALCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC-ADC-EVALCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC-ADC-EVALCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC-ADC-EVALCZ fall under?
The HSC-ADC-EVALCZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to HSC-ADC-EVALCZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC-ADC-EVALCZ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC-ADC-EVALCZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC-ADC-EVALCZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HSC-ADC-EVALCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC-ADC-EVALCZ often in real-time on the comparison pages.
What if I can't find stock of HSC-ADC-EVALCZ?
You can fill out our help required form which you can use to request a quote for HSC-ADC-EVALCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.