HSA5R05J Resistors by TE Connectivity

RESISTOR WIREWOUND 0R05 5% 10W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$3.07
16
in stock
Buy Now
Logo for element14
element14
from US$1.54
385
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.18
385
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.28
183
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
37
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.33
-
Buy Now

Specifications

Resistance 0.05ohm
Product Range HS Series
Power Rating 10W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 160V
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

RES, 0R05, 10W, SOLDER LUG, WIREWOUND | element14
HSA5 R05 5% Resistance Value: .05 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in 0.05 Ω Wire Wound Power Resistor 9 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSA5R05J | Internal Number: 4-1625963-8 | TE Connectivity | TE Store
Res, Wirewound, 0R05, 10W, Solder | Newark Electronics
Aluminium housed resistor 10W 0R05 5% | RS
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 50mOhm +/-5% 10W | TE Connectivity HSA5R05J | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA5R05J?

Additional datasheets, footprints and schematics for HSA5R05J are listed on our Part Details page. You can also find images and similar parts to HSA5R05J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA5R05J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5R05J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA5R05J fall under?

The HSA5R05J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA5R05J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5R05J you can contact the distributor directly for product support, shipping queries etc.

Is the HSA5R05J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA5R05J have stock available?

Authorised distributors including element14, Farnell, TE Store, Newark Electronics and RS have stock available or on a lead time for HSA5R05J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA5R05J often in real-time on the comparison pages.

What if I can't find stock of HSA5R05J?

You can fill out our help required form which you can use to request a quote for HSA5R05J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay