Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 6.8ohm |
---|---|
Product Range | HS Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 160V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA5 6R8 5% Resistance Value: 6.8 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistors: Aluminum Housed & Hsa | 6.8 Ω Wire Wound Power Resistor 9 mm | Part Number: HSA56R8J | Internal Number: 7-1625963-0 | TE Connectivity | TE Store |
Aluminum Housed Solder Lug Wire Wound Resistor,6.8Ohm +/-5% 10W | TE Connectivity HSA56R8J | RS Americas |
Res, Wirewound, 6R8, 10W, Solder | Newark Electronics |
RESISTOR, WIREWOUND, 6R8, 5%, 10W | element14 |
Where can I find additional details, specifications and documents for a HSA56R8J?
Additional datasheets, footprints and schematics for HSA56R8J are listed on our Part Details page. You can also find images and similar parts to HSA56R8J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA56R8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA56R8J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA56R8J fall under?
The HSA56R8J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA56R8J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA56R8J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA56R8J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA56R8J have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSA56R8J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA56R8J often in real-time on the comparison pages.
What if I can't find stock of HSA56R8J?
You can fill out our help required form which you can use to request a quote for HSA56R8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.