Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
46
in stock
|
Buy Now | |
TE Store
from US$3.28
|
192
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
152
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
152
in stock
|
Buy Now | |
Distrelec
from US$1.94
|
152
in stock
|
Buy Now | |
Heilind Electronics
from US$1.81
|
146
in stock
|
Buy Now | |
element14
from US$1.53
|
113
in stock
|
Buy Now | |
Farnell
from US$1.48
|
113
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.81
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
13
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$4.13
|
-
|
Buy Now |
Resistance | 3.3ohm |
---|---|
Product Range | HS Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 160V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA5 3R3 5% Resistance Value: 3.3 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistors: Aluminum Housed & Hsa | 3.3 Ω Wire Wound Power Resistor 9 mm | Part Number: HSA53R3J | Internal Number: 7-1625963-9 | TE Connectivity | TE Store |
Wirewound Resistors-Chassis Mount HSA5 3R3 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA5 3R3 5% | Distrelec |
HSA53R3J | Heilind Electronics |
RESISTOR, WIREWOUND, 3R3, 5%, 10W | element14 |
Aluminium housed resistor 10W 3R3 5% | RS |
Res, Wirewound, 3R3, 10W, Solder | Newark Electronics |
Resistor, 3.3 Ohm, ± 5%, 5 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 3.3Ohm +/-5% 10W | TE Connectivity HSA53R3J | RS Americas |
Where can I find additional details, specifications and documents for a HSA53R3J?
Additional datasheets, footprints and schematics for HSA53R3J are listed on our Part Details page. You can also find images and similar parts to HSA53R3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA53R3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA53R3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA53R3J fall under?
The HSA53R3J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA53R3J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA53R3J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA53R3J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA53R3J have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for HSA53R3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA53R3J often in real-time on the comparison pages.
What if I can't find stock of HSA53R3J?
You can fill out our help required form which you can use to request a quote for HSA53R3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.