Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.27
|
194
in stock
|
Buy Now | |
element14
from US$1.53
|
54
in stock
|
Buy Now | |
Farnell
from US$1.48
|
54
in stock
|
Buy Now | |
Rapid Electronics
from US$2.85
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$3.19
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
20
in stock
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
RS Americas
from US$1.91
|
-
|
Buy Now | |
Distrelec
from US$2.13
|
-
|
Buy Now | |
TE Store
from US$3.28
|
-
|
Buy Now |
Resistance | 27ohm |
---|---|
Product Range | HS Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 160V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Aluminium housed resistor 10W 27R 5% | RS |
RESISTOR, WIREWOUND, 27R, 5%, 10W | element14 |
Wirewound Resistors-Chassis Mount HSA5 27R 5% | Rapid Electronics |
Res, Wirewound, 27R, 10W, Solder | Newark Electronics |
Res Wirewound 27 Ohm 5% 10W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 27Ohm +/-5% 10W | TE Connectivity HSA527RJ | RS Americas |
TE Connectivity - AMP Wirewound Resistor HSA5 27R 5% | Distrelec |
HSA5 27R 5% Resistance Value: 27 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistors: Aluminum Housed & Hsa | 27 Ω Wire Wound Power Resistor 9 mm | Part Number: HSA527RJ | Internal Number: 2-1625963-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HSA527RJ?
Additional datasheets, footprints and schematics for HSA527RJ are listed on our Part Details page. You can also find images and similar parts to HSA527RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA527RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA527RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA527RJ fall under?
The HSA527RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA527RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA527RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA527RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA527RJ have stock available?
Authorised distributors including RS, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for HSA527RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA527RJ often in real-time on the comparison pages.
What if I can't find stock of HSA527RJ?
You can fill out our help required form which you can use to request a quote for HSA527RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.