Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.48
Resistance | 120ohm |
---|---|
Product Range | HS Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 160V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 120Ohm +/-5% 10W | TE Connectivity HSA5120RJ | RS Americas |
Aluminium housed resistor 10W 120R 5% | RS |
HSA5 120R 5% Resistance Value: 120 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistors: Aluminum Housed & Hsa | 120 Ω Wire Wound Power Resistor 9 mm | Part Number: HSA5120RJ | Internal Number: 1625963-5 | TE Connectivity | TE Store |
Resistor, Wirewound, 120R, 5%, 10W | Newark Electronics |
Res Wirewound 120 Ohm 5% 10W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
RESISTOR, WIREWOUND, 120R, 5%, 10W | element14 |
Where can I find additional details, specifications and documents for a HSA5120RJ?
Additional datasheets, footprints and schematics for HSA5120RJ are listed on our Part Details page. You can also find images and similar parts to HSA5120RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5120RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5120RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5120RJ fall under?
The HSA5120RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5120RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5120RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5120RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5120RJ have stock available?
Authorised distributors including RS Americas, RS, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for HSA5120RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5120RJ often in real-time on the comparison pages.
What if I can't find stock of HSA5120RJ?
You can fill out our help required form which you can use to request a quote for HSA5120RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.