Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.65 |
No stock
|
Buy Now | |
Rapid Electronics | US$1.65 |
686
|
Buy Now | |
Chip One Stop | US$1.43 |
686
|
Buy Now | |
Distrelec | US$2.42 |
686
|
Buy Now | |
Newark Electronics | US$1.56 |
89
|
Buy Now | |
element14 | US$1.55 |
89
|
Buy Now | |
Farnell | US$1.50 |
89
|
Buy Now | |
TE Store | US$3.28 |
83
|
Buy Now | |
Avnet America | US$1.35 |
-
|
Buy Now | |
RS Americas | US$2.09 |
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | HS Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 160V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Wirewound Resistors-Chassis Mount HSA5 10K 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA5 10K 5% | Distrelec |
Resistor, Wirewound, 10K, 5%, 10W | Newark Electronics |
RESISTOR, WIREWOUND, 10K, 5%, 10W | element14 |
HSA5 10K 5% Resistance Value: 10K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistors: Aluminum Housed & Hsa | 10K Ω Wire Wound Power Resistor 9 mm | Part Number: HSA510KJ | Internal Number: 7-1625963-5 | TE Connectivity | TE Store |
Aluminium housed resistor 10W 10K 5% | RS |
Res Wirewound 10K Ohm 5% 10W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 10kOhm +/-5% 10W | TE Connectivity HSA510KJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA510KJ?
Additional datasheets, footprints and schematics for HSA510KJ are listed on our Part Details page. You can also find images and similar parts to HSA510KJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA510KJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA510KJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA510KJ fall under?
The HSA510KJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA510KJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA510KJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA510KJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA510KJ have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for HSA510KJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA510KJ often in real-time on the comparison pages.
What if I can't find stock of HSA510KJ?
You can fill out our help required form which you can use to request a quote for HSA510KJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.