Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.54
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$4.28
|
203
in stock
|
Buy Now | |
TE Store
from US$6.33
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$5.17
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
-
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$6.39
|
-
|
Buy Now | |
element14
from US$2.94
|
-
|
Buy Now | |
TTI Europe
from US$3.00
|
-
|
Buy Now | |
Farnell
from US$2.97
|
-
|
Buy Now |
Resistance | 0.47ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
Wirewound Resistors-Chassis Mount HSA50 R47 5% | Rapid Electronics |
HSA50 R47 5% Resistance Value: .47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in 0.47 Ω Wire Wound Power Resistor 17 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSA50R47J | Internal Number: 9-1625984-8 | TE Connectivity | TE Store |
Aluminium housed resistor 50W 0R47 5% | RS |
Hsa50 R47 5% Rohs Compliant: Yes |Cgs Te Connectivity HSA50R47J | Newark Electronics |
Res Wirewound 0.47 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 470mOhm +/-5% 50W | TE Connectivity HSA50R47J | RS Americas |
RES, R47, 50W, 1.25KV, WIREWOUND | element14 |
.47 OHM 5% 50W | TTI Europe |
Where can I find additional details, specifications and documents for a HSA50R47J?
Additional datasheets, footprints and schematics for HSA50R47J are listed on our Part Details page. You can also find images and similar parts to HSA50R47J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA50R47J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA50R47J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA50R47J fall under?
The HSA50R47J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA50R47J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA50R47J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA50R47J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA50R47J have stock available?
Authorised distributors including Rapid Electronics, TE Store, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for HSA50R47J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA50R47J often in real-time on the comparison pages.
What if I can't find stock of HSA50R47J?
You can fill out our help required form which you can use to request a quote for HSA50R47J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.