Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.95
|
2
in stock
|
Buy Now | |
TE Store
from US$6.33
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
153
in stock
|
Buy Now | |
Rapid Electronics
from US$5.49
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
85
in stock
|
Buy Now | |
Distrelec
from US$3.99
|
85
in stock
|
Buy Now | |
RS Americas
from US$5.07
|
3
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
Farnell
from US$2.93
|
-
|
Buy Now |
Resistance | 0.15ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
HSA50 R15 5% Resistance Value: .15 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in 0.15 Ω Wire Wound Power Resistor 17 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSA50R15J | Internal Number: 9-1625984-3 | TE Connectivity | TE Store |
Resistor, R15, 50W, Wirewound | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA50 R15 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 R15 5% | Distrelec |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 150mOhm +/-5% 50W | TE Connectivity HSA50R15J | RS Americas |
Aluminium housed resistor 50W 0R15 5% | RS |
Resistor, 150 Milliohm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
RESISTOR,WIREWOUND, 5%, 0.15R, 50W | Farnell |
Where can I find additional details, specifications and documents for a HSA50R15J?
Additional datasheets, footprints and schematics for HSA50R15J are listed on our Part Details page. You can also find images and similar parts to HSA50R15J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA50R15J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA50R15J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA50R15J fall under?
The HSA50R15J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA50R15J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA50R15J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA50R15J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA50R15J have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for HSA50R15J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA50R15J often in real-time on the comparison pages.
What if I can't find stock of HSA50R15J?
You can fill out our help required form which you can use to request a quote for HSA50R15J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.