Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.46
|
1,835
in stock
|
Buy Now | |
element14
from US$3.28
|
430
in stock
|
Buy Now | |
Farnell
from US$3.24
|
430
in stock
|
Buy Now | |
TE Store
from US$6.33
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
30
in stock
|
Buy Now | |
RS Americas
from US$5.02
|
1
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
Distrelec
from US$4.32
|
-
|
Buy Now |
Resistance | 8.2ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
Aluminium housed resistor 50W 8R2 5% | RS |
RESISTOR, ALU HOUSED, 8R2, 5%, 50W | element14 |
HSA50 8R2 5% Resistance Value: 8.2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 8.2 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA508R2J | Internal Number: 8-1625984-6 | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Hs Series, 8.2 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA508R2J | Newark Electronics |
Aluminum Housed Solder Lug Wire Wound Resistor,8.2Ohm +/-5% 50W | TE Connectivity HSA508R2J | RS Americas |
Resistor, 8.2 Ohm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
TE Connectivity - AMP Wirewound Resistor HSA50 8R2 5% | Distrelec |
Where can I find additional details, specifications and documents for a HSA508R2J?
Additional datasheets, footprints and schematics for HSA508R2J are listed on our Part Details page. You can also find images and similar parts to HSA508R2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA508R2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA508R2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA508R2J fall under?
The HSA508R2J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA508R2J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA508R2J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA508R2J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA508R2J have stock available?
Authorised distributors including RS, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for HSA508R2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA508R2J often in real-time on the comparison pages.
What if I can't find stock of HSA508R2J?
You can fill out our help required form which you can use to request a quote for HSA508R2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.