Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.64
|
172
in stock
|
Buy Now | |
Rapid Electronics
from US$5.47
|
172
in stock
|
Buy Now | |
Chip One Stop
from US$4.38
|
172
in stock
|
Buy Now | |
Distrelec
from US$4.40
|
172
in stock
|
Buy Now | |
TE Store
from US$6.33
|
84
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
element14
from US$2.60
|
-
|
Buy Now |
Resistance | 82ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Hsa50 82R 5% |Cgs Te Connectivity HSA5082RJ | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA50 82R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 82R 5% | Distrelec |
HSA50 82R 5% Resistance Value: 82 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 82 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5082RJ | Internal Number: 8-1625984-4 | TE Connectivity | TE Store |
Resistor, 82 Ohm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a HSA5082RJ?
Additional datasheets, footprints and schematics for HSA5082RJ are listed on our Part Details page. You can also find images and similar parts to HSA5082RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5082RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5082RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5082RJ fall under?
The HSA5082RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5082RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5082RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5082RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5082RJ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for HSA5082RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5082RJ often in real-time on the comparison pages.
What if I can't find stock of HSA5082RJ?
You can fill out our help required form which you can use to request a quote for HSA5082RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.