Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.13
|
365
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
365
in stock
|
Buy Now | |
Distrelec
from US$2.67
|
365
in stock
|
Buy Now | |
TE Store
from US$6.33
|
228
in stock
|
Buy Now | |
Heilind Electronics
from US$3.39
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.39
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
35
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
RS Americas
from US$4.98
|
-
|
Buy Now | |
element14
from US$3.35
|
-
|
Buy Now |
Resistance | 5.6kohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
Wirewound Resistors-Chassis Mount HSA50 5K6 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 5K6 5% | Distrelec |
HSA50 5K6 5% Resistance Value: 5.6K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 5.6K Ω Wire Wound Power Resistor 17 mm | Part Number: HSA505K6J | Internal Number: 7-1625984-2 | TE Connectivity | TE Store |
HSA505K6J | Heilind Electronics |
Resistor, 5K6, 5%, 50W, Axial | Newark Electronics |
Resistor, 5.6 kOhm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 5.6kOhm +/-5% 50W | TE Connectivity HSA505K6J | RS Americas |
RESISTOR,WIREWOUND, 5%, 5K6, 50W | element14 |
RESISTOR,WIREWOUND, 5%, 5K6, 50W | Farnell |
Where can I find additional details, specifications and documents for a HSA505K6J?
Additional datasheets, footprints and schematics for HSA505K6J are listed on our Part Details page. You can also find images and similar parts to HSA505K6J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA505K6J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA505K6J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA505K6J fall under?
The HSA505K6J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA505K6J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA505K6J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA505K6J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA505K6J have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for HSA505K6J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA505K6J often in real-time on the comparison pages.
What if I can't find stock of HSA505K6J?
You can fill out our help required form which you can use to request a quote for HSA505K6J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.