Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 560ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA50 560R 5% Resistance Value: 560 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 560 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA50560RJ | Internal Number: 6-1625984-9 | TE Connectivity | TE Store |
Aluminium housed resistor 50W 560R 5% | RS |
Resistor, Wirewound, 560R, 5%, 50W | Newark Electronics |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 560Ohm +/-5% 50W | TE Connectivity HSA50560RJ | RS Americas |
RESISTOR, WIREWOUND, 560R, 5%, 50W | element14 |
Where can I find additional details, specifications and documents for a HSA50560RJ?
Additional datasheets, footprints and schematics for HSA50560RJ are listed on our Part Details page. You can also find images and similar parts to HSA50560RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA50560RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA50560RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA50560RJ fall under?
The HSA50560RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA50560RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA50560RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA50560RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA50560RJ have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for HSA50560RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA50560RJ often in real-time on the comparison pages.
What if I can't find stock of HSA50560RJ?
You can fill out our help required form which you can use to request a quote for HSA50560RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.