Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.77
|
19
in stock
|
Buy Now | |
TE Store
from US$6.33
|
408
in stock
|
Buy Now | |
Heilind Electronics
from US$3.39
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.39
|
48
in stock
|
Buy Now | |
element14
from US$2.94
|
37
in stock
|
Buy Now | |
Farnell
from US$2.87
|
37
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
RS Americas
from US$5.54
|
-
|
Buy Now |
Resistance | 50kohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA50 50K 5% Resistance Value: 50K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 50K Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5050KJ | Internal Number: 6-1625984-5 | TE Connectivity | TE Store |
HSA5050KJ | Heilind Electronics |
Resistor, 50K, 50W, Wirewound | Newark Electronics |
RESISTOR, WIREWOUND, 50K, 5%, 50W | element14 |
Aluminium housed resistor 50W 50K 5% | RS |
Resistor, 50 kOhm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 50kOhm +/-5% 50W | TE Connectivity HSA5050KJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA5050KJ?
Additional datasheets, footprints and schematics for HSA5050KJ are listed on our Part Details page. You can also find images and similar parts to HSA5050KJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5050KJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5050KJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5050KJ fall under?
The HSA5050KJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5050KJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5050KJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5050KJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5050KJ have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for HSA5050KJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5050KJ often in real-time on the comparison pages.
What if I can't find stock of HSA5050KJ?
You can fill out our help required form which you can use to request a quote for HSA5050KJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.