Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.65
|
127
in stock
|
Buy Now | |
element14
from US$2.94
|
312
in stock
|
Buy Now | |
Farnell
from US$2.87
|
312
in stock
|
Buy Now | |
TE Store
from US$6.33
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$4.64
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$5.49
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$4.87
|
140
in stock
|
Buy Now | |
Distrelec
from US$4.14
|
140
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
RS Americas
from US$4.83
|
-
|
Buy Now |
Resistance | 4.7ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
RESISTOR, ALU HOUSED, 4R7, 5%, 50W | element14 |
HSA50 4R7 5% Resistance Value: 4.7 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 4.7 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA504R7J | Internal Number: 6-1625984-4 | TE Connectivity | TE Store |
Hsa50 4R7 5% |Cgs Te Connectivity HSA504R7J | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA50 4R7 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 4R7 5% | Distrelec |
Aluminium housed resistor 50W 4R7 5% | RS |
Resistor, 4.7 Ohm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 4.7Ohm +/-5% 50W | TE Connectivity HSA504R7J | RS Americas |
Where can I find additional details, specifications and documents for a HSA504R7J?
Additional datasheets, footprints and schematics for HSA504R7J are listed on our Part Details page. You can also find images and similar parts to HSA504R7J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA504R7J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA504R7J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA504R7J fall under?
The HSA504R7J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA504R7J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA504R7J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA504R7J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA504R7J have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for HSA504R7J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA504R7J often in real-time on the comparison pages.
What if I can't find stock of HSA504R7J?
You can fill out our help required form which you can use to request a quote for HSA504R7J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.