Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.55
|
13
in stock
|
Buy Now | |
TE Store
from US$6.33
|
241
in stock
|
Buy Now | |
Rapid Electronics
from US$4.62
|
180
in stock
|
Buy Now | |
Distrelec
from US$4.32
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
98
in stock
|
Buy Now | |
element14
from US$2.94
|
98
in stock
|
Buy Now | |
Farnell
from US$2.86
|
98
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$7.93
|
-
|
Buy Now | |
TTI Europe
from US$2.96
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
HSA50 47R 5% Resistance Value: 47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 47 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5047RJ | Internal Number: 6-1625984-1 | TE Connectivity | TE Store |
Wirewound Resistors-Chassis Mount HSA50 47R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 47R 5% | Distrelec |
Through Hole Wirewound Resistor, Hs Series, 47 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA5047RJ | Newark Electronics |
RESISTOR, ALU HOUSED, 47R, 5%, 50W | element14 |
Aluminium housed resistor 50W 47R 5% | RS |
Resistor, 47 Ohm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 47Ohm +/-5% 50W | TE Connectivity HSA5047RJ | RS Americas |
47 OHM 5% 50W | TTI Europe |
Where can I find additional details, specifications and documents for a HSA5047RJ?
Additional datasheets, footprints and schematics for HSA5047RJ are listed on our Part Details page. You can also find images and similar parts to HSA5047RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5047RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5047RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5047RJ fall under?
The HSA5047RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5047RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5047RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5047RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5047RJ have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for HSA5047RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5047RJ often in real-time on the comparison pages.
What if I can't find stock of HSA5047RJ?
You can fill out our help required form which you can use to request a quote for HSA5047RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.