Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.55
|
200
in stock
|
Buy Now | |
TE Store
from US$6.33
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
57
in stock
|
Buy Now | |
element14
from US$2.93
|
57
in stock
|
Buy Now | |
Farnell
from US$2.86
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$4.61
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$5.43
|
13
in stock
|
Buy Now | |
Distrelec
from US$3.76
|
13
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$6.63
|
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA50 47K 5% Resistance Value: 47K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 47K Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5047KJ | Internal Number: 6-1625984-0 | TE Connectivity | TE Store |
Aluminium housed resistor 50W 47K 5% | RS |
Resistor, Wirewound, 47K, 5%, 50W | Newark Electronics |
RESISTOR, WIREWOUND, 47K, 5%, 50W | element14 |
Wirewound Resistors-Chassis Mount HSA50 47K 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 47K 5% | Distrelec |
Resistor, 47 kOhm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 47kOhm +/-5% 50W | TE Connectivity HSA5047KJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA5047KJ?
Additional datasheets, footprints and schematics for HSA5047KJ are listed on our Part Details page. You can also find images and similar parts to HSA5047KJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5047KJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5047KJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5047KJ fall under?
The HSA5047KJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5047KJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5047KJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5047KJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5047KJ have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSA5047KJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5047KJ often in real-time on the comparison pages.
What if I can't find stock of HSA5047KJ?
You can fill out our help required form which you can use to request a quote for HSA5047KJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.