Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.84
|
10
in stock
|
Buy Now | |
TTI Europe
from US$3.36
|
7,700
in stock
|
Buy Now | |
Distrelec
from US$3.77
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$6.24
|
-
|
Buy Now | |
element14
from US$3.40
|
-
|
Buy Now | |
TE Store
from US$6.33
|
-
|
Buy Now | |
Farnell
from US$3.30
|
-
|
Buy Now |
Resistance | 470ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (12-Jan-2017) |
Resistor Mounting | Panel |
470 OHM 5% 50W | TTI Europe |
TE Connectivity - AMP Wirewound Resistor HSA50 470R 5% | Distrelec |
Aluminium housed resistor 50W 470R 5% | RS |
Through Hole Wirewound Resistor, Hs Series, 470 Ohm, 50 W, 5%, 30Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA50470RJ | Newark Electronics |
Res Wirewound 470 Ohm 5% 50W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 470Ohm +/-5% 50W | TE Connectivity HSA50470RJ | RS Americas |
RESISTOR, ALU HOUSED, 470R, 5%, 50W | element14 |
HSA50 470R 5% Resistance Value: 470 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 470 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA50470RJ | Internal Number: 5-1625984-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HSA50470RJ?
Additional datasheets, footprints and schematics for HSA50470RJ are listed on our Part Details page. You can also find images and similar parts to HSA50470RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA50470RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA50470RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA50470RJ fall under?
The HSA50470RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA50470RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA50470RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA50470RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA50470RJ have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for HSA50470RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA50470RJ often in real-time on the comparison pages.
What if I can't find stock of HSA50470RJ?
You can fill out our help required form which you can use to request a quote for HSA50470RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.