Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
174
in stock
|
Buy Now | |
Rapid Electronics
from US$4.62
|
174
in stock
|
Buy Now | |
Chip One Stop
from US$3.79
|
174
in stock
|
Buy Now | |
Distrelec
from US$4.59
|
174
in stock
|
Buy Now | |
TE Store
from US$6.33
|
101
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
element14
from US$2.96
|
-
|
Buy Now |
Resistance | 3.3kohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Hsa50 3K3 5% |Cgs Te Connectivity HSA503K3J | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA50 3K3 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 3K3 5% | Distrelec |
HSA50 3K3 5% Resistance Value: 3.3K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 3.3K Ω Wire Wound Power Resistor 17 mm | Part Number: HSA503K3J | Internal Number: 5-1625984-5 | TE Connectivity | TE Store |
Res Wirewound 3.3K Ohm 5% 50W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a HSA503K3J?
Additional datasheets, footprints and schematics for HSA503K3J are listed on our Part Details page. You can also find images and similar parts to HSA503K3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA503K3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA503K3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA503K3J fall under?
The HSA503K3J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA503K3J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA503K3J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA503K3J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA503K3J have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for HSA503K3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA503K3J often in real-time on the comparison pages.
What if I can't find stock of HSA503K3J?
You can fill out our help required form which you can use to request a quote for HSA503K3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.