Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.87
|
No stock
|
Buy Now | |
TE Store
from US$6.33
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$4.93
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$3.43
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$3.85
|
15
in stock
|
Buy Now | |
Avnet America
from US$3.06
|
-
|
Buy Now | |
element14
from US$2.94
|
-
|
Buy Now | |
Distrelec
from US$3.78
|
-
|
Buy Now |
Resistance | 39ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jan-2018) |
HSA50 39R 5% Resistance Value: 39 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 39 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5039RJ | Internal Number: 5-1625984-3 | TE Connectivity | TE Store |
Hsa50 39R 5% |Cgs Te Connectivity HSA5039RJ | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA50 39R 5% | Rapid Electronics |
Res Wirewound 39 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
RESISTOR, WIREWOUND, 39R, 5%, 50W | element14 |
TE Connectivity - AMP Wirewound Resistor HSA50 39R 5% | Distrelec |
Where can I find additional details, specifications and documents for a HSA5039RJ?
Additional datasheets, footprints and schematics for HSA5039RJ are listed on our Part Details page. You can also find images and similar parts to HSA5039RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5039RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5039RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5039RJ fall under?
The HSA5039RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5039RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5039RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5039RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5039RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for HSA5039RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5039RJ often in real-time on the comparison pages.
What if I can't find stock of HSA5039RJ?
You can fill out our help required form which you can use to request a quote for HSA5039RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.