Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.78 |
63
|
Buy Now | |
TE Store | US$6.33 |
237
|
Buy Now | |
Heilind Electronics | US$3.39 |
112
|
Buy Now | |
element14 | US$2.97 |
66
|
Buy Now | |
Farnell | US$2.61 |
66
|
Buy Now | |
Heilind Electronics Asia | US$3.39 |
37
|
Buy Now | |
Rapid Electronics | US$4.68 |
23
|
Buy Now | |
Chip One Stop | US$4.34 |
23
|
Buy Now | |
Distrelec | US$3.82 |
23
|
Buy Now | |
Newark Electronics | US$4.64 |
-
|
Buy Now | |
Avnet America | US$3.24 |
-
|
Buy Now | |
RS Americas | US$3.96 |
-
|
Buy Now |
Resistance | 33ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
HSA50 33R 5% Resistance Value: 33 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 33 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5033RJ | Internal Number: 5-1625984-0 | TE Connectivity | TE Store |
HSA5033RJ | Heilind Electronics |
RESISTOR, ALU HOUSED, 33R, 5%, 50W | element14 |
Aluminium housed resistor 50W 33R 5% | RS |
Wirewound Resistors-Chassis Mount HSA50 33R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 33R 5% | Distrelec |
Hsa50 33R 5% Rohs Compliant: Yes |Cgs Te Connectivity HSA5033RJ | Newark Electronics |
Res Wirewound 33 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 33Ohm +/-5% 50W | TE Connectivity HSA5033RJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA5033RJ?
Additional datasheets, footprints and schematics for HSA5033RJ are listed on our Part Details page. You can also find images and similar parts to HSA5033RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5033RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5033RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5033RJ fall under?
The HSA5033RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5033RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5033RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5033RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5033RJ have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Farnell and RS have stock available or on a lead time for HSA5033RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5033RJ often in real-time on the comparison pages.
What if I can't find stock of HSA5033RJ?
You can fill out our help required form which you can use to request a quote for HSA5033RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.