Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.15 |
86
|
Buy Now | |
TE Store | US$6.32 |
191
|
Buy Now | |
Heilind Electronics | US$3.38 |
117
|
Buy Now | |
Heilind Electronics Asia | US$3.38 |
39
|
Buy Now | |
Newark Electronics | US$2.86 |
12
|
Buy Now | |
element14 | US$2.96 |
12
|
Buy Now | |
Farnell | US$2.90 |
12
|
Buy Now | |
Electro Enterprises | US$4.87 |
1
|
Buy Now | |
Avnet America | US$4.90 |
-
|
Buy Now | |
RS Americas | US$4.11 |
-
|
Buy Now |
Resistance | 2.2ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
HSA50 2R2 5% Resistance Value: 2.2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 2.2 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA502R2J | Internal Number: 4-1625984-3 | TE Connectivity | TE Store |
HSA502R2J | Heilind Electronics |
Aluminium housed resistor 50W 2R2 5% | RS |
Through Hole Wirewound Resistor, Hs Series, 2.2 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA502R2J | Newark Electronics |
RESISTOR, ALU HOUSED, 2R2, 5%, 50W | element14 |
Resistor, 2.2 Ohm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 2.2Ohm +/-5% 50W | TE Connectivity HSA502R2J | RS Americas |
Where can I find additional details, specifications and documents for a HSA502R2J?
Additional datasheets, footprints and schematics for HSA502R2J are listed on our Part Details page. You can also find images and similar parts to HSA502R2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA502R2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA502R2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA502R2J fall under?
The HSA502R2J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA502R2J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA502R2J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA502R2J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA502R2J have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for HSA502R2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA502R2J often in real-time on the comparison pages.
What if I can't find stock of HSA502R2J?
You can fill out our help required form which you can use to request a quote for HSA502R2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.