HSA5027RJ Resistors by TE Connectivity

RESISTOR ALU HOUSED 27R 5% 50W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.54

Distributor Stock
Logo for RS
RS
from US$4.10
126
in stock
Buy Now
Logo for TE Store
TE Store
from US$6.32
96
in stock
Buy Now
Logo for element14
element14
from US$2.93
23
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.87
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.90
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.21
-
Buy Now

Specifications

Resistance 27ohm
Product Range HS Series
Power Rating 50W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 1.25kV
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (27-Jun-2018)
Resistor Mounting Panel

Alternative Descriptions

Aluminium housed resistor 50W 27R 5% | RS
HSA50 27R 5% Resistance Value: 27 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 27 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5027RJ | Internal Number: 3-1625984-9 | TE Connectivity | TE Store
RESISTOR, ALU HOUSED, 27R, 5%, 50W | element14
Res, Wirewound, 27R, 5%, 1.25Kv, Solder | Newark Electronics
Res Wirewound 27 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 27Ohm +/-5% 50W | TE Connectivity HSA5027RJ | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA5027RJ?

Additional datasheets, footprints and schematics for HSA5027RJ are listed on our Part Details page. You can also find images and similar parts to HSA5027RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA5027RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5027RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA5027RJ fall under?

The HSA5027RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA5027RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5027RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSA5027RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA5027RJ have stock available?

Authorised distributors including RS, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for HSA5027RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA5027RJ often in real-time on the comparison pages.

What if I can't find stock of HSA5027RJ?

You can fill out our help required form which you can use to request a quote for HSA5027RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay