Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.21
|
48
in stock
|
Buy Now | |
TE Store
from US$6.32
|
663
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
178
in stock
|
Buy Now | |
RS Americas
from US$2.96
|
171
in stock
|
Buy Now | |
Rapid Electronics
from US$5.47
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$6.16
|
7
in stock
|
Buy Now | |
Distrelec
from US$3.83
|
7
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
element14
from US$2.93
|
-
|
Buy Now | |
TTI Europe
from US$3.22
|
-
|
Buy Now | |
Farnell
from US$2.86
|
-
|
Buy Now |
Resistance | 22ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
HSA50 22R 5% Resistance Value: 22 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 22 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5022RJ | Internal Number: 3-1625984-3 | TE Connectivity | TE Store |
Res, Wirewound, 22R, 50W, Solder | Newark Electronics |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 22Ohm +/-5% 50W | TE Connectivity HSA5022RJ | RS Americas |
Aluminium housed resistor 50W 22R 5% | RS |
Wirewound Resistors-Chassis Mount HSA50 22R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 22R 5% | Distrelec |
Res Wirewound 22 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
RESISTOR, ALU HOUSED, 22R, 5%, 50W | element14 |
22 OHM 5% 50W | TTI Europe |
Where can I find additional details, specifications and documents for a HSA5022RJ?
Additional datasheets, footprints and schematics for HSA5022RJ are listed on our Part Details page. You can also find images and similar parts to HSA5022RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5022RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5022RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5022RJ fall under?
The HSA5022RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5022RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5022RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5022RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5022RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, RS and Rapid Electronics have stock available or on a lead time for HSA5022RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5022RJ often in real-time on the comparison pages.
What if I can't find stock of HSA5022RJ?
You can fill out our help required form which you can use to request a quote for HSA5022RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.