Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.70
|
66
in stock
|
Buy Now | |
TE Store
from US$6.32
|
229
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
201
in stock
|
Buy Now | |
element14
from US$2.93
|
201
in stock
|
Buy Now | |
Farnell
from US$2.95
|
201
in stock
|
Buy Now | |
Heilind Electronics
from US$3.38
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$4.62
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$5.42
|
25
in stock
|
Buy Now | |
Distrelec
from US$3.85
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.38
|
25
in stock
|
Buy Now | |
RS Americas
from US$4.44
|
8
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now |
Resistance | 1.5kohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
HSA50 1K5 5% Resistance Value: 1.5K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 1.5K Ω Wire Wound Power Resistor 17 mm | Part Number: HSA501K5J | Internal Number: 1-1625984-9 | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Hs Series, 1.5 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA501K5J | Newark Electronics |
RESISTOR, ALU HOUSED, 1K5, 5%, 50W | element14 |
HSA50 1K5 5% | Heilind Electronics |
Aluminium housed resistor 50W 1K5 5% | RS |
Wirewound Resistors-Chassis Mount HSA50 1K5 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 1K5 5% | Distrelec |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 1.5kOhm +/-5% 50W | TE Connectivity HSA501K5J | RS Americas |
Resistor, 1.5 kOhm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a HSA501K5J?
Additional datasheets, footprints and schematics for HSA501K5J are listed on our Part Details page. You can also find images and similar parts to HSA501K5J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA501K5J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA501K5J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA501K5J fall under?
The HSA501K5J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA501K5J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA501K5J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA501K5J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA501K5J have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for HSA501K5J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA501K5J often in real-time on the comparison pages.
What if I can't find stock of HSA501K5J?
You can fill out our help required form which you can use to request a quote for HSA501K5J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.