Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.03 |
62
|
Buy Now | |
TE Store | US$6.32 |
2,970
|
Buy Now | |
Newark Electronics | US$2.59 |
272
|
Buy Now | |
Farnell | US$2.98 |
106
|
Buy Now | |
element14 | US$3.89 |
106
|
Buy Now | |
Rapid Electronics | US$5.55 |
100
|
Buy Now | |
Chip One Stop | US$5.17 |
100
|
Buy Now | |
Distrelec | US$4.16 |
100
|
Buy Now | |
Avnet America | US$4.90 |
-
|
Buy Now | |
RS Americas | US$3.93 |
-
|
Buy Now | |
TTI Europe | US$3.02 |
-
|
Buy Now |
Resistance | 15ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
HSA50 15R 5% Resistance Value: 15 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 15 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5015RJ | Internal Number: 1-1625984-1 | TE Connectivity | TE Store |
Resistor, 15R, 50W, Wirewound | Newark Electronics |
RESISTOR, ALU HOUSED, 15R, 5%, 50W | Farnell |
Wirewound Resistors-Chassis Mount HSA50 15R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 15R 5% | Distrelec |
Aluminium housed resistor 50W 15R 5% | RS |
Resistor, 15 Ohm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 15Ohm +/-5% 50W | TE Connectivity HSA5015RJ | RS Americas |
15 OHM 5% 50W | TTI Europe |
Where can I find additional details, specifications and documents for a HSA5015RJ?
Additional datasheets, footprints and schematics for HSA5015RJ are listed on our Part Details page. You can also find images and similar parts to HSA5015RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5015RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5015RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5015RJ fall under?
The HSA5015RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5015RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5015RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5015RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5015RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, element14 and Rapid Electronics have stock available or on a lead time for HSA5015RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5015RJ often in real-time on the comparison pages.
What if I can't find stock of HSA5015RJ?
You can fill out our help required form which you can use to request a quote for HSA5015RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.