Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 15kohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 3% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
HSA50 15K 3% Resistance Value: 15K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 15K Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5015KE | Internal Number: 3-1630186-3 | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Hs Series, 15 Kohm, 50 W, 3%, 30Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA5015KE | Newark Electronics |
RESISTOR,WIREWOUND, 5%, 15K, 50W | element14 |
RESISTOR,WIREWOUND, 5%, 15K, 50W | Farnell |
Resistor, 15 kOhm, ± 3%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a HSA5015KE?
Additional datasheets, footprints and schematics for HSA5015KE are listed on our Part Details page. You can also find images and similar parts to HSA5015KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5015KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5015KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5015KE fall under?
The HSA5015KE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5015KE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5015KE you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5015KE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5015KE have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for HSA5015KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5015KE often in real-time on the comparison pages.
What if I can't find stock of HSA5015KE?
You can fill out our help required form which you can use to request a quote for HSA5015KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.