Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.01
|
411
in stock
|
Buy Now | |
TE Store
from US$6.32
|
447
in stock
|
Buy Now | |
element14
from US$3.05
|
415
in stock
|
Buy Now | |
Farnell
from US$2.84
|
415
in stock
|
Buy Now | |
Rapid Electronics
from US$4.24
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$3.58
|
200
in stock
|
Buy Now | |
TTI Europe
from US$3.01
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
137
in stock
|
Buy Now | |
Heilind Electronics
from US$3.38
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.38
|
25
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$4.52
|
-
|
Buy Now |
Resistance | 12ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jan-2018) |
Resistor Mounting | Panel |
HSA50 12R 5% Resistance Value: 12 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 12 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5012RJ | Internal Number: 1625984-7 | TE Connectivity | TE Store |
RESISTOR, ALU HOUSED, 12R, 5%, 50W | element14 |
Aluminium housed resistor 50W 12R 5% | RS |
Wirewound Resistors-Chassis Mount HSA50 12R 5% | Rapid Electronics |
12 OHM 5% 50W | TTI Europe |
Res, Wirewound, 12R, 50W, Solder | Newark Electronics |
HSA50 12R 5% | Heilind Electronics |
Res Wirewound 12 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 12Ohm +/-5% 50W | TE Connectivity HSA5012RJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA5012RJ?
Additional datasheets, footprints and schematics for HSA5012RJ are listed on our Part Details page. You can also find images and similar parts to HSA5012RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5012RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5012RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5012RJ fall under?
The HSA5012RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5012RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5012RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5012RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5012RJ have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for HSA5012RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5012RJ often in real-time on the comparison pages.
What if I can't find stock of HSA5012RJ?
You can fill out our help required form which you can use to request a quote for HSA5012RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.