HSA5010RJ Resistors by TE Connectivity

RESISTOR ALU HOUSED 10R 5% 50W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.62

Distributor Stock
Logo for RS
RS
from US$2.62
204
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.86
405
in stock
Buy Now
Logo for element14
element14
from US$2.93
405
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.86
405
in stock
Buy Now
Logo for TE Store
TE Store
from US$6.32
242
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.32
176
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.61
9
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.24
-
Buy Now

Specifications

Resistance 10ohm
Product Range HS Series
Power Rating 50W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 1.25kV
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (27-Jun-2018)
Resistor Mounting Panel

Alternative Descriptions

Res, Wirewound, 10R, 5%, 1.25Kv, Solder | Newark Electronics
RESISTOR, ALU HOUSED, 10R, 5%, 50W | element14
HSA50 10R 5% Resistance Value: 10 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 10 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5010RJ | Internal Number: 1625984-5 | TE Connectivity | TE Store
Aluminium housed resistor 50W 10R 5% | RS
Aluminum Housed Solder Lug Wire Wound Resistor,10Ohm +/-5% 50W | TE Connectivity HSA5010RJ | RS Americas
Wirewound Resistors-Chassis Mount HSA50 10R 5% | Rapid Electronics
Resistor, 10 Ohm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA5010RJ?

Additional datasheets, footprints and schematics for HSA5010RJ are listed on our Part Details page. You can also find images and similar parts to HSA5010RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA5010RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5010RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA5010RJ fall under?

The HSA5010RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA5010RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5010RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSA5010RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA5010RJ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for HSA5010RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA5010RJ often in real-time on the comparison pages.

What if I can't find stock of HSA5010RJ?

You can fill out our help required form which you can use to request a quote for HSA5010RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay