Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.85
|
No stock
|
Buy Now | |
TE Store
from US$4.53
|
299
in stock
|
Buy Now | |
element14
from US$2.10
|
165
in stock
|
Buy Now | |
Farnell
from US$2.04
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$3.31
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$3.30
|
20
in stock
|
Buy Now | |
Distrelec
from US$2.86
|
18
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
RS Americas
from US$7.41
|
-
|
Buy Now |
Resistance | 0.82ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA25 R82 5% Resistance Value: .82 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in 0.82 Ω Wire Wound Power Resistor 15 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSA25R82J | Internal Number: 8-1625971-7 | TE Connectivity | TE Store |
RESISTOR, WIREWOUND, 0R82, 5%, 25W | element14 |
Res, Wirewound, 0R82, 25W, Solder | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA25 R82 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA25 R82 5% | Distrelec |
Aluminium housed resistor 25W 0R82 5% | RS |
Resistor, 820 Milliohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 820mOhm +/-5% 25W | TE Connectivity HSA25R82J | RS Americas |
Where can I find additional details, specifications and documents for a HSA25R82J?
Additional datasheets, footprints and schematics for HSA25R82J are listed on our Part Details page. You can also find images and similar parts to HSA25R82J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA25R82J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA25R82J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA25R82J fall under?
The HSA25R82J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA25R82J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA25R82J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA25R82J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA25R82J have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for HSA25R82J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA25R82J often in real-time on the comparison pages.
What if I can't find stock of HSA25R82J?
You can fill out our help required form which you can use to request a quote for HSA25R82J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.