Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 0.22ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
Res, Wirewound, 0R22, 25W, Solder | Newark Electronics |
HSA25 R22 5% Resistance Value: .22 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in 0.22 Ω Wire Wound Power Resistor 15 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSA25R22J | Internal Number: 8-1625971-2 | TE Connectivity | TE Store |
Resistor, 220 Milliohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 220mOhm +/-5% 25W | TE Connectivity HSA25R22J | RS Americas |
RESISTOR, ALU HOUSED, 0R22, 5%, 25W | Farnell |
Where can I find additional details, specifications and documents for a HSA25R22J?
Additional datasheets, footprints and schematics for HSA25R22J are listed on our Part Details page. You can also find images and similar parts to HSA25R22J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA25R22J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA25R22J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA25R22J fall under?
The HSA25R22J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA25R22J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA25R22J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA25R22J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA25R22J have stock available?
Authorised distributors including Newark Electronics, TE Store, Avnet America, RS Americas and Farnell have stock available or on a lead time for HSA25R22J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA25R22J often in real-time on the comparison pages.
What if I can't find stock of HSA25R22J?
You can fill out our help required form which you can use to request a quote for HSA25R22J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.