Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.03
|
16
in stock
|
Buy Now | |
TE Store
from US$4.53
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
83
in stock
|
Buy Now | |
Chip One Stop
from US$2.24
|
83
in stock
|
Buy Now | |
Distrelec
from US$2.17
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
63
in stock
|
Buy Now | |
element14
from US$2.10
|
16
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now |
Resistance | 0.05ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (12-Jan-2017) |
HSA25 R05 5% Resistance Value: .05 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in 0.05 Ω Wire Wound Power Resistor 15 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSA25R05J | Internal Number: 1676625-5 | TE Connectivity | TE Store |
Wirewound Resistors-Chassis Mount HSA25 R05 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA25 R05 5% | Distrelec |
Res, Wirewound, 0R05, 25W, Solder | Newark Electronics |
RESISTOR, WIREWOUND, 0R05, 5%, 25W | element14 |
Resistor, 50 Milliohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a HSA25R05J?
Additional datasheets, footprints and schematics for HSA25R05J are listed on our Part Details page. You can also find images and similar parts to HSA25R05J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA25R05J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA25R05J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA25R05J fall under?
The HSA25R05J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA25R05J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA25R05J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA25R05J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA25R05J have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for HSA25R05J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA25R05J often in real-time on the comparison pages.
What if I can't find stock of HSA25R05J?
You can fill out our help required form which you can use to request a quote for HSA25R05J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.