Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.03
Resistance | 0.02ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jan-2018) |
HSA25 R02 5% Resistance Value: .02 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in 0.02 Ω Wire Wound Power Resistor 15 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSA25R02J | Internal Number: 1676625-4 | TE Connectivity | TE Store |
Res, Wirewound, 0R02, 25W, Solder | Newark Electronics |
RESISTOR, WIREWOUND, 0R02, 5%, 25W | element14 |
Aluminium housed resistor 25W 0R02 5% | RS |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 20mOhm +/-5% 25W | TE Connectivity HSA25R02J | RS Americas |
Where can I find additional details, specifications and documents for a HSA25R02J?
Additional datasheets, footprints and schematics for HSA25R02J are listed on our Part Details page. You can also find images and similar parts to HSA25R02J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA25R02J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA25R02J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA25R02J fall under?
The HSA25R02J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA25R02J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA25R02J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA25R02J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA25R02J have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for HSA25R02J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA25R02J often in real-time on the comparison pages.
What if I can't find stock of HSA25R02J?
You can fill out our help required form which you can use to request a quote for HSA25R02J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.