Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.54 |
200
|
Buy Now | |
TE Store | US$4.53 |
577
|
Buy Now | |
Farnell | US$2.07 |
370
|
Buy Now | |
element14 | US$2.12 |
370
|
Buy Now | |
Newark Electronics | US$3.33 |
1
|
Buy Now | |
Rapid Electronics | US$3.35 |
1
|
Buy Now | |
Chip One Stop | US$3.89 |
1
|
Buy Now | |
Avnet America | US$2.32 |
-
|
Buy Now | |
RS Americas | US$3.76 |
-
|
Buy Now | |
Distrelec | US$2.75 |
-
|
Buy Now |
Resistance | 68ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
HSA25 68R 5% Resistance Value: 68 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 68 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA2568RJ | Internal Number: 6-1625971-2 | TE Connectivity | TE Store |
RESISTOR, ALU HOUSED, 68R, 5%, 25W | Farnell |
Aluminium housed resistor 25W 68R 5% | RS |
Hsa25 68R 5% |Cgs Te Connectivity HSA2568RJ | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA25 68R 5% | Rapid Electronics |
Resistor, 68 Ohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 68Ohm +/-5% 25W | TE Connectivity HSA2568RJ | RS Americas |
TE Connectivity - AMP Wirewound Resistor HSA25 68R 5% | Distrelec |
Where can I find additional details, specifications and documents for a HSA2568RJ?
Additional datasheets, footprints and schematics for HSA2568RJ are listed on our Part Details page. You can also find images and similar parts to HSA2568RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA2568RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA2568RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA2568RJ fall under?
The HSA2568RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA2568RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA2568RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA2568RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA2568RJ have stock available?
Authorised distributors including TE Store, Farnell, element14, RS and Newark Electronics have stock available or on a lead time for HSA2568RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA2568RJ often in real-time on the comparison pages.
What if I can't find stock of HSA2568RJ?
You can fill out our help required form which you can use to request a quote for HSA2568RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.