Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.84
|
27
in stock
|
Buy Now | |
element14
from US$2.10
|
248
in stock
|
Buy Now | |
Farnell
from US$1.82
|
248
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
109
in stock
|
Buy Now | |
Rapid Electronics
from US$3.90
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$3.69
|
100
in stock
|
Buy Now | |
TE Store
from US$4.53
|
68
in stock
|
Buy Now | |
Avnet America
from US$3.50
|
-
|
Buy Now | |
RS Americas
from US$7.25
|
-
|
Buy Now |
Resistance | 5ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (12-Jan-2017) |
RES, 5R, 25W, SOLDER LUG, WIREWOUND | element14 |
Res, Wirewound, 5R, 25W, Solder | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA25 5R0 5% | Rapid Electronics |
HSA25 5R0 5% Resistance Value: 5 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 5 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA255R0J | Internal Number: 1676625-7 | TE Connectivity | TE Store |
Aluminium housed resistor 25W 5R 5% | RS |
Resistor, 5 Ohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 5Ohm +/-5% 25W | TE Connectivity HSA255R0J | RS Americas |
Where can I find additional details, specifications and documents for a HSA255R0J?
Additional datasheets, footprints and schematics for HSA255R0J are listed on our Part Details page. You can also find images and similar parts to HSA255R0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA255R0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA255R0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA255R0J fall under?
The HSA255R0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA255R0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA255R0J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA255R0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA255R0J have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for HSA255R0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA255R0J often in real-time on the comparison pages.
What if I can't find stock of HSA255R0J?
You can fill out our help required form which you can use to request a quote for HSA255R0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.