Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.89
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.42
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.42
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
2
in stock
|
Buy Now | |
element14
from US$2.10
|
2
in stock
|
Buy Now | |
Farnell
from US$2.04
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.50
|
-
|
Buy Now | |
RS Americas
from US$6.47
|
-
|
Buy Now | |
TE Store
from US$4.53
|
-
|
Buy Now |
Resistance | 4.7ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
HSA254R7J | Heilind Electronics |
Through Hole Wirewound Resistor, Hs Series, 4.7 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA254R7J | Newark Electronics |
RESISTOR, ALU HOUSED, 4R7, 5%, 25W | element14 |
Aluminium housed resistor 25W 4R7 5% | RS |
Res Wirewound 4.7 Ohm 5% 25W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 4.7Ohm +/-5% 25W | TE Connectivity HSA254R7J | RS Americas |
HSA25 4R7 5% Resistance Value: 4.7 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 4.7 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA254R7J | Internal Number: 5-1625971-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HSA254R7J?
Additional datasheets, footprints and schematics for HSA254R7J are listed on our Part Details page. You can also find images and similar parts to HSA254R7J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA254R7J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA254R7J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA254R7J fall under?
The HSA254R7J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA254R7J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA254R7J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA254R7J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA254R7J have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSA254R7J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA254R7J often in real-time on the comparison pages.
What if I can't find stock of HSA254R7J?
You can fill out our help required form which you can use to request a quote for HSA254R7J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.