Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
200
in stock
|
Buy Now | |
element14
from US$2.10
|
200
in stock
|
Buy Now | |
Farnell
from US$2.04
|
200
in stock
|
Buy Now | |
TE Store
from US$4.53
|
181
in stock
|
Buy Now | |
RS Americas
from US$3.87
|
118
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
Through Hole Wirewound Resistor, Hs Series, 4.7 Kohm, 25 W, 5%, 30Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA254K7J | Newark Electronics |
RESISTOR, ALU HOUSED, 4K7, 5%, 25W | element14 |
HSA25 4K7 5% Resistance Value: 4.7K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 4.7K Ω Wire Wound Power Resistor 15 mm | Part Number: HSA254K7J | Internal Number: 5-1625971-3 | TE Connectivity | TE Store |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 4.7kOhm +/-5% 25W | TE Connectivity HSA254K7J | RS Americas |
Aluminium housed resistor 25W 4K7 5% | RS |
Resistor, 4.7 kOhm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a HSA254K7J?
Additional datasheets, footprints and schematics for HSA254K7J are listed on our Part Details page. You can also find images and similar parts to HSA254K7J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA254K7J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA254K7J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA254K7J fall under?
The HSA254K7J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA254K7J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA254K7J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA254K7J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA254K7J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for HSA254K7J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA254K7J often in real-time on the comparison pages.
What if I can't find stock of HSA254K7J?
You can fill out our help required form which you can use to request a quote for HSA254K7J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.