Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.63
|
3,926
in stock
|
Buy Now | |
TE Store
from US$4.53
|
456
in stock
|
Buy Now | |
Rapid Electronics
from US$3.06
|
175
in stock
|
Buy Now | |
Distrelec
from US$2.72
|
175
in stock
|
Buy Now | |
element14
from US$2.10
|
51
in stock
|
Buy Now | |
Farnell
from US$2.04
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
RS Americas
from US$5.99
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
Aluminium housed resistor 25W 47R 5% | RS |
HSA25 47R 5% Resistance Value: 47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 47 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA2547RJ | Internal Number: 5-1625971-1 | TE Connectivity | TE Store |
Wirewound Resistors-Chassis Mount HSA25 47R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA25 47R 5% | Distrelec |
RESISTOR, ALU HOUSED, 47R, 5%, 25W | element14 |
Hsa25 47R 5% |Cgs Te Connectivity HSA2547RJ | Newark Electronics |
Res Wirewound 47 Ohm 5% 25W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 47Ohm +/-5% 25W | TE Connectivity HSA2547RJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA2547RJ?
Additional datasheets, footprints and schematics for HSA2547RJ are listed on our Part Details page. You can also find images and similar parts to HSA2547RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA2547RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA2547RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA2547RJ fall under?
The HSA2547RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA2547RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA2547RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA2547RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA2547RJ have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for HSA2547RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA2547RJ often in real-time on the comparison pages.
What if I can't find stock of HSA2547RJ?
You can fill out our help required form which you can use to request a quote for HSA2547RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.