Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
194
in stock
|
Buy Now | |
TE Store
from US$4.53
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
189
in stock
|
Buy Now | |
element14
from US$2.10
|
189
in stock
|
Buy Now | |
Farnell
from US$2.03
|
189
in stock
|
Buy Now | |
RS Americas
from US$2.68
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$4.42
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.50
|
-
|
Buy Now | |
Distrelec
from US$3.15
|
-
|
Buy Now |
Resistance | 470ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
HSA25 470R 5% Resistance Value: 470 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 470 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA25470RJ | Internal Number: 4-1625971-9 | TE Connectivity | TE Store |
Aluminium housed resistor 25W 470R 5% | RS |
Through Hole Wirewound Resistor, Hs Series, 470 Ohm, 25 W, 5%, 30Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA25470RJ | Newark Electronics |
RESISTOR, ALU HOUSED, 470R, 5%, 25W | element14 |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 470Ohm +/-5% 25W | TE Connectivity HSA25470RJ | RS Americas |
Res Wirewound 470 Ohm 5% 25W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
TE Connectivity - AMP Wirewound Resistor HSA25 470R 5% | Distrelec |
Where can I find additional details, specifications and documents for a HSA25470RJ?
Additional datasheets, footprints and schematics for HSA25470RJ are listed on our Part Details page. You can also find images and similar parts to HSA25470RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA25470RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA25470RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA25470RJ fall under?
The HSA25470RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA25470RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA25470RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA25470RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA25470RJ have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSA25470RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA25470RJ often in real-time on the comparison pages.
What if I can't find stock of HSA25470RJ?
You can fill out our help required form which you can use to request a quote for HSA25470RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.