Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.35 |
189
|
Buy Now | |
TE Store | US$4.53 |
1,523
|
Buy Now | |
Newark Electronics | US$2.04 |
189
|
Buy Now | |
element14 | US$2.12 |
189
|
Buy Now | |
Rapid Electronics | US$3.98 |
7
|
Buy Now | |
Chip One Stop | US$4.42 |
7
|
Buy Now | |
Avnet America | US$3.50 |
-
|
Buy Now | |
RS Americas | US$4.46 |
-
|
Buy Now | |
Distrelec | US$3.19 |
-
|
Buy Now | |
TTI Europe | US$2.22 |
-
|
Buy Now |
Resistance | 3.3ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
HSA25 3R3 5% Resistance Value: 3.3 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 3.3 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA253R3J | Internal Number: 4-1625971-7 | TE Connectivity | TE Store |
Res, Wirewound, 3R3, 5%, 550V, Solder | Newark Electronics |
RESISTOR, ALU HOUSED, 3R3, 5%, 25W | element14 |
Wirewound Resistors-Chassis Mount HSA25 3R3 5% | Rapid Electronics |
Res Wirewound 3.3 Ohm 5% 25W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 3.3Ohm +/-5% 25W | TE Connectivity HSA253R3J | RS Americas |
TE Connectivity - AMP Wirewound Resistor HSA25 3R3 5% | Distrelec |
3.3 OHM 5% 25W | TTI Europe |
Where can I find additional details, specifications and documents for a HSA253R3J?
Additional datasheets, footprints and schematics for HSA253R3J are listed on our Part Details page. You can also find images and similar parts to HSA253R3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA253R3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA253R3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA253R3J fall under?
The HSA253R3J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA253R3J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA253R3J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA253R3J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA253R3J have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for HSA253R3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA253R3J often in real-time on the comparison pages.
What if I can't find stock of HSA253R3J?
You can fill out our help required form which you can use to request a quote for HSA253R3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.