Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.91
|
200
in stock
|
Buy Now | |
TE Store
from US$4.53
|
253
in stock
|
Buy Now | |
RS Americas
from US$2.80
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
46
in stock
|
Buy Now | |
element14
from US$2.19
|
15
in stock
|
Buy Now | |
Farnell
from US$2.13
|
15
in stock
|
Buy Now | |
Avnet America
from US$3.50
|
-
|
Buy Now | |
TTI Europe
from US$2.18
|
-
|
Buy Now |
Resistance | 33ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jan-2018) |
Resistor Mounting | Panel |
HSA25 33R 5% Resistance Value: 33 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 33 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA2533RJ | Internal Number: 4-1625971-0 | TE Connectivity | TE Store |
Aluminium housed resistor 25W 33R 5% | RS |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 33Ohm +/-5% 25W | TE Connectivity HSA2533RJ | RS Americas |
Resistor, 33R, 25W, Wirewound | Newark Electronics |
RESISTOR, ALU HOUSED, 33R, 5%, 25W | element14 |
Resistor, 33 Ohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
33 OHM 5% 25W | TTI Europe |
Where can I find additional details, specifications and documents for a HSA2533RJ?
Additional datasheets, footprints and schematics for HSA2533RJ are listed on our Part Details page. You can also find images and similar parts to HSA2533RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA2533RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA2533RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA2533RJ fall under?
The HSA2533RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA2533RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA2533RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA2533RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA2533RJ have stock available?
Authorised distributors including TE Store, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for HSA2533RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA2533RJ often in real-time on the comparison pages.
What if I can't find stock of HSA2533RJ?
You can fill out our help required form which you can use to request a quote for HSA2533RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.