Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 330ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
Through Hole Wirewound Resistor, Hs Series, 330 Ohm, 25 W, 5%, 30Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA25330RJ | Newark Electronics |
RESISTOR,WIREWOUND, 5%, 330R, 25W | element14 |
RESISTOR,WIREWOUND, 5%, 330R, 25W | Farnell |
Aluminium housed resistor 25W 330R 5% | RS |
Resistor, 330 Ohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 330Ohm +/-5% 25W | TE Connectivity HSA25330RJ | RS Americas |
HSA25 330R 5% Resistance Value: 330 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 330 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA25330RJ | Internal Number: 3-1625971-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HSA25330RJ?
Additional datasheets, footprints and schematics for HSA25330RJ are listed on our Part Details page. You can also find images and similar parts to HSA25330RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA25330RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA25330RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA25330RJ fall under?
The HSA25330RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA25330RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA25330RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA25330RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA25330RJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for HSA25330RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA25330RJ often in real-time on the comparison pages.
What if I can't find stock of HSA25330RJ?
You can fill out our help required form which you can use to request a quote for HSA25330RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.