HSA2527RJ Resistors by TE Connectivity

RESISTOR WIREWOUND 27R 5% 25W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.03

Distributor Stock
Logo for Farnell
Farnell
from US$2.03
24
in stock
Buy Now
Logo for TE Store
TE Store
from US$4.53
3,633
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.69
200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.04
24
in stock
Buy Now
Logo for element14
element14
from US$2.10
24
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.50
-
Buy Now

Specifications

Resistance 27ohm
Product Range HS Series
Power Rating 25W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 550V
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

HSA25 27R 5% Resistance Value: 27 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 27 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA2527RJ | Internal Number: 3-1625971-1 | TE Connectivity | TE Store
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 27Ohm +/-5% 25W | TE Connectivity HSA2527RJ | RS Americas
Resistor, Wirewound, 27R, 5%, 25W | Newark Electronics
RESISTOR, WIREWOUND, 27R, 5%, 25W | element14
Resistor, 27 Ohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA2527RJ?

Additional datasheets, footprints and schematics for HSA2527RJ are listed on our Part Details page. You can also find images and similar parts to HSA2527RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA2527RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA2527RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA2527RJ fall under?

The HSA2527RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA2527RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA2527RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSA2527RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA2527RJ have stock available?

Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSA2527RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA2527RJ often in real-time on the comparison pages.

What if I can't find stock of HSA2527RJ?

You can fill out our help required form which you can use to request a quote for HSA2527RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay