Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.79
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
383
in stock
|
Buy Now | |
element14
from US$2.10
|
383
in stock
|
Buy Now | |
Farnell
from US$2.03
|
383
in stock
|
Buy Now | |
RS Americas
from US$2.64
|
168
in stock
|
Buy Now | |
Heilind Electronics
from US$2.42
|
112
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.42
|
37
in stock
|
Buy Now | |
TE Store
from US$4.53
|
26
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now |
Resistance | 1ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
Res, Wirewound, 1R, 5%, 550V, Solder | Newark Electronics |
RESISTOR, ALU HOUSED, 1R, 5%, 25W | element14 |
Aluminium housed resistor 25W 1R 5% | RS |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 1Ohm +/-5% 25W | TE Connectivity HSA251R0J | RS Americas |
HSA251R0J | Heilind Electronics |
HSA25 1R0 5% Resistance Value: 1 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 1 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA251R0J | Internal Number: 1-1625971-8 | TE Connectivity | TE Store |
Res Wirewound 1 Ohm 5% 25W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a HSA251R0J?
Additional datasheets, footprints and schematics for HSA251R0J are listed on our Part Details page. You can also find images and similar parts to HSA251R0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA251R0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA251R0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA251R0J fall under?
The HSA251R0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA251R0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA251R0J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA251R0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA251R0J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for HSA251R0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA251R0J often in real-time on the comparison pages.
What if I can't find stock of HSA251R0J?
You can fill out our help required form which you can use to request a quote for HSA251R0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.