Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.91
|
5
in stock
|
Buy Now | |
RS Americas
from US$2.70
|
196
in stock
|
Buy Now | |
TE Store
from US$4.53
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
128
in stock
|
Buy Now | |
element14
from US$2.10
|
128
in stock
|
Buy Now | |
Farnell
from US$2.03
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$3.61
|
10
in stock
|
Buy Now | |
Distrelec
from US$2.89
|
10
in stock
|
Buy Now | |
Avnet America
from US$3.50
|
-
|
Buy Now |
Resistance | 18ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 18Ohm +/-5% 25W | TE Connectivity HSA2518RJ | RS Americas |
HSA25 18R 5% Resistance Value: 18 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 18 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA2518RJ | Internal Number: 1-1625971-3 | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Hs Series, 18 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA2518RJ | Newark Electronics |
RESISTOR, ALU HOUSED, 18R, 5%, 25W | element14 |
TE Connectivity - AMP Wirewound Resistor HSA25 18R 5% | Distrelec |
Aluminium housed resistor 25W 18R 5% | RS |
Resistor, 18 Ohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a HSA2518RJ?
Additional datasheets, footprints and schematics for HSA2518RJ are listed on our Part Details page. You can also find images and similar parts to HSA2518RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA2518RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA2518RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA2518RJ fall under?
The HSA2518RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA2518RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA2518RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA2518RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA2518RJ have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSA2518RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA2518RJ often in real-time on the comparison pages.
What if I can't find stock of HSA2518RJ?
You can fill out our help required form which you can use to request a quote for HSA2518RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.