Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.94 |
11
|
Buy Now | |
RS Americas | US$2.22 |
290
|
Buy Now | |
Newark Electronics | US$0.68 |
160
|
Buy Now | |
Heilind Electronics | US$2.42 |
150
|
Buy Now | |
TE Store | US$4.53 |
133
|
Buy Now | |
Heilind Electronics Asia | US$2.42 |
50
|
Buy Now | |
Rapid Electronics | US$2.48 |
10
|
Buy Now | |
Chip One Stop | US$2.73 |
10
|
Buy Now | |
Avnet America | US$2.18 |
-
|
Buy Now | |
element14 | US$2.12 |
-
|
Buy Now | |
Distrelec | US$2.74 |
-
|
Buy Now | |
TTI Europe | US$2.24 |
-
|
Buy Now | |
Farnell | US$2.16 |
-
|
Buy Now |
Resistance | 12ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 12Ohm +/-5% 25W | TE Connectivity HSA2512RJ | RS Americas |
Hsa25 12R 5% |Cgs Te Connectivity HSA2512RJ | Newark Electronics |
HSA2512RJ | Heilind Electronics |
HSA25 12R 5% Resistance Value: 12 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 12 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA2512RJ | Internal Number: 9-1625971-3 | TE Connectivity | TE Store |
Aluminium housed resistor 25W 12R 5% | RS |
Wirewound Resistors-Chassis Mount HSA25 12R 5% | Rapid Electronics |
Resistor, 12 Ohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
RESISTOR, ALU HOUSED, 12R, 5%, 25W | element14 |
TE Connectivity - AMP Wirewound Resistor HSA25 12R 5% | Distrelec |
12 OHM 5% 25W | TTI Europe |
Where can I find additional details, specifications and documents for a HSA2512RJ?
Additional datasheets, footprints and schematics for HSA2512RJ are listed on our Part Details page. You can also find images and similar parts to HSA2512RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA2512RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA2512RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA2512RJ fall under?
The HSA2512RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA2512RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA2512RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA2512RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA2512RJ have stock available?
Authorised distributors including RS Americas, Newark Electronics, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for HSA2512RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA2512RJ often in real-time on the comparison pages.
What if I can't find stock of HSA2512RJ?
You can fill out our help required form which you can use to request a quote for HSA2512RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.