Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 120ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA25 120R 5% Resistance Value: 120 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 120 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA25120RJ | Internal Number: 1625971-7 | TE Connectivity | TE Store |
Aluminium housed resistor 25W 120R 5% | RS |
Resistor, Wirewound, 120R, 5%, 25W | Newark Electronics |
RESISTOR, WIREWOUND, 120R, 5%, 25W | element14 |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 120Ohm +/-5% 25W | TE Connectivity HSA25120RJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA25120RJ?
Additional datasheets, footprints and schematics for HSA25120RJ are listed on our Part Details page. You can also find images and similar parts to HSA25120RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA25120RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA25120RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA25120RJ fall under?
The HSA25120RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA25120RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA25120RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA25120RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA25120RJ have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSA25120RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA25120RJ often in real-time on the comparison pages.
What if I can't find stock of HSA25120RJ?
You can fill out our help required form which you can use to request a quote for HSA25120RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.