HSA2510RJ Resistors by TE Connectivity

RESISTOR ALU HOUSED 10R 5% 25W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.04

Distributor Stock
Logo for RS
RS
from US$3.61
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.04
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.45
-
Buy Now
Logo for element14
element14
from US$2.10
-
Buy Now
Logo for TE Store
TE Store
from US$4.53
-
Buy Now
Logo for Farnell
Farnell
from US$2.05
-
Buy Now

Specifications

Resistance 10ohm
Product Range HS Series
Power Rating 25W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 550V
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (27-Jun-2018)
Resistor Mounting Panel

Alternative Descriptions

Aluminium housed resistor 25W 10R 5% | RS
Res, Wirewound, 10R, 5%, 550V, Solder | Newark Electronics
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 10Ohm +/-5% 25W | TE Connectivity HSA2510RJ | RS Americas
RESISTOR, ALU HOUSED, 10R, 5%, 25W | element14
HSA25 10R 5% Resistance Value: 10 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 10 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA2510RJ | Internal Number: 1625971-5 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA2510RJ?

Additional datasheets, footprints and schematics for HSA2510RJ are listed on our Part Details page. You can also find images and similar parts to HSA2510RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA2510RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA2510RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA2510RJ fall under?

The HSA2510RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA2510RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA2510RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSA2510RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA2510RJ have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TE Store have stock available or on a lead time for HSA2510RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA2510RJ often in real-time on the comparison pages.

What if I can't find stock of HSA2510RJ?

You can fill out our help required form which you can use to request a quote for HSA2510RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay