Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.83
|
37
in stock
|
Buy Now | |
TE Store
from US$4.53
|
4,888
in stock
|
Buy Now | |
Rapid Electronics
from US$3.06
|
194
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
179
in stock
|
Buy Now | |
RS Americas
from US$2.48
|
160
in stock
|
Buy Now | |
Heilind Electronics
from US$2.42
|
120
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.42
|
40
in stock
|
Buy Now | |
element14
from US$2.11
|
29
in stock
|
Buy Now | |
Farnell
from US$2.03
|
29
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Panel |
HSA25 100R 5% Resistance Value: 100 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 100 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA25100RJ | Internal Number: 1625971-2 | TE Connectivity | TE Store |
Wirewound Resistors-Chassis Mount HSA25 100R 5% | Rapid Electronics |
Hsa25 100R 5 Rohs Compliant: Yes |Cgs Te Connectivity HSA25100RJ | Newark Electronics |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 100Ohm +/-5% 25W | TE Connectivity HSA25100RJ | RS Americas |
HSA25100RJ | Heilind Electronics |
Aluminium housed resistor 25W 100R 5% | RS |
RESISTOR, ALU HOUSED, 100R, 5%, 25W | element14 |
Resistor, 100 Ohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a HSA25100RJ?
Additional datasheets, footprints and schematics for HSA25100RJ are listed on our Part Details page. You can also find images and similar parts to HSA25100RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA25100RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA25100RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA25100RJ fall under?
The HSA25100RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA25100RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA25100RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA25100RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA25100RJ have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, RS Americas and Heilind Electronics have stock available or on a lead time for HSA25100RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA25100RJ often in real-time on the comparison pages.
What if I can't find stock of HSA25100RJ?
You can fill out our help required form which you can use to request a quote for HSA25100RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.